The S802ECS offers a high static dv/dt with a low turn off (tq) time. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and AFCI (Arc Fault Circuit Interrupter), RCD (Residual Current Device) and RCBO (Residual Current Circuit Breaker with Overload Protection) applications. All SCR junctions are glass-passivated to ensure long term reliability and parametric stability.
SCR 800V 1.5A Sensitive Gate Through Hole TO-92
SCR SEN 800V 1.5A TO-92WB
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | S802ECS | 18-S802ECS-ND | S802ECS |
| Product Name | Low Power SCR up to 1200V | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| VDRM | 800 volts | 800 volts | |
| IGT | 0.1000 mA | ||
| VTM | 1.8 volts | ||
| IT(RMS) | 1.5 amps | 1.5 amps |