Littelfuse, Inc. Low Power SCR up to 1200V SJ6010DS2RP

Description
This SJxx10xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current less than 200 µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V Surge capability up to 100 A at 60 Hz half cycle 150 °C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx10xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current less than 200 µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V Surge capability up to 100 A at 60 Hz half cycle 150 °C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6010DS2RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6010DS2RP
Low Power SCR up to 1200V SJ6010DS2RP
This SJxx10xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current less than 200 µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V Surge capability up to 100 A at 60 Hz half cycle 150 °C maximum junction temperature Halogen free and RoHS compliant

This SJxx10xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current less than 200 µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V Surge capability up to 100 A at 60 Hz half cycle 150 °C maximum junction temperature Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F10280CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10280DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10280TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1376705-SJ6010DS2RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1376705-SJ6010DS2RP
Discrete Semiconductor Products - Thyristors - SCRs 1376705-SJ6010DS2RP
Win Source Part Number: 1376705-SJ6010DS2RP Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: SJ Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Base Product Number: SJ6010 Mounting Type: Surface Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 10 A Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A Current - Gate Trigger (Igt) (Max): 200 µA Current - Hold (Ih) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 6.4 A Current - Off State (Max): 10 µA SCR Type: Sensitive Gate

Win Source Part Number: 1376705-SJ6010DS2RP
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: SJ
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Base Product Number: SJ6010
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 10 A
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
Current - Gate Trigger (Igt) (Max): 200 µA
Current - Hold (Ih) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 6.4 A
Current - Off State (Max): 10 µA
SCR Type: Sensitive Gate

Buy Now Datasheet
SCR 600V 10A TO252

SCR 600V 10A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6010DS2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6010DS2RP
Discrete Semiconductor Products - Thyristors - SCRs SJ6010DS2RP
SCR 600V 10A TO252

SCR 600V 10A TO252

Supplier's Site
Scr Thyristor, 10A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 44AC2861 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 10A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
44AC2861
Scr Thyristor, 10A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 44AC2861
SCR THYRISTOR, 10A, 600V, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:6.4A; On State RMS Current IT(rms):10A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 10A, 600V, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:6.4A; On State RMS Current IT(rms):10A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 600V 10A 200hA TO252

SCRs Sen SCR 600V 10A 200hA TO252

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SJ6010DS2RP F10280CT-ND 1376705-SJ6010DS2RP SJ6010DS2RP SJ6010DS2RP 44AC2861 SJ6010DS2RP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 10A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data