Littelfuse, Inc. SCRs SJ6025LTP

Description
SCR 600V 25A Standard Recovery Through Hole ITO-220AB
Request a Quote Datasheet
Description
SCR 600V 25A Standard Recovery Through Hole ITO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - F11345-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Through Hole ITO-220AB

SCR 600V 25A Standard Recovery Through Hole ITO-220AB

Buy Now Datasheet
Thyristor, 600V, 25A, To-220Ab Rohs Compliant Littelfuse - 54AH3782 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600V, 25A, To-220Ab Rohs Compliant Littelfuse
54AH3782
Thyristor, 600V, 25A, To-220Ab Rohs Compliant Littelfuse 54AH3782
THYRISTOR, 600V, 25A, TO-220AB ROHS COMPLIANT: YES

THYRISTOR, 600V, 25A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - SJ6025LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6025LTP
Discrete Semiconductor Products - Thyristors - SCRs SJ6025LTP
SCR 600V 25A ITO220AB

SCR 600V 25A ITO220AB

Supplier's Site
SCR 600V 25A ITO220AB

SCR 600V 25A ITO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 25A High Temp Thyristor

SCRs 25A High Temp Thyristor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number F11345-ND 54AH3782 SJ6025LTP SJ6025LTP SJ6025LTP
Product Name SCRs Thyristor, 600V, 25A, To-220Ab Rohs Compliant Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details