Littelfuse, Inc. Low Power SCR up to 1200V S6055RTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6055RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6055RTP
Low Power SCR up to 1200V S6055RTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Supplier's Site Datasheet
SCRs - F7310-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 55A Standard Recovery Through Hole TO-220AB-R

SCR 600V 55A Standard Recovery Through Hole TO-220AB-R

Buy Now Datasheet
SCRs - Single - S6055RTP - 132352-S6055RTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6055RTP
132352-S6055RTP
SCRs - Single - S6055RTP 132352-S6055RTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 132352-S6055RTP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 40mA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB-R Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 132352-S6055RTP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 60mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 40mA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 35A
Current - On State (It (RMS)) (Max): 55A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB-R
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6055RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6055RTP
Discrete Semiconductor Products - Thyristors - SCRs S6055RTP
SCR 600V 55A TO220AB-R

SCR 600V 55A TO220AB-R

Supplier's Site
Scr Thyristor, 55A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 44W7237 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 55A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
44W7237
Scr Thyristor, 55A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 44W7237
SCR THYRISTOR, 55A, 600V, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 55A, 600V, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 600V 55A

SCRs 600V 55A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6055RTP F7310-ND 132352-S6055RTP S6055RTP 44W7237 S6055RTP
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - S6055RTP Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 55A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse SCRs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data