40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
SCR 1kV 40A Standard Recovery Through Hole TO-220 Non-Isolated Tab
Win Source Part Number: 1279044-SK040R
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 25 A
Current - On State (It (RMS)) (Max): 40 A
Current - Off State (Max): 30 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220 Non-Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
SCR THYRISTOR, 40A, 1KV, TO-220AB; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:40mA; Average On State Current:25A; On State RMS Current:40A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
SCR 1KV 40A TO220
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | SK040R | SK040R-ND | 1279044-SK040R | 12J3006 | SK040R |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - SK040R | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 40A, 1Kv, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | ||||
| VGT | 1.5 volts | ||||
| VTM | 1.8 volts | ||||
| IT(RMS) | 40 amps | 40 amps | |||
| Thyristor Type | SCR | SCR | SCR | SCR |