Littelfuse, Inc. Low Power SCR up to 1200V SK065KTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCR Thyristor, part number 33AC0969, is rated for a maximum RMS on-state current of 65A and a peak repetitive off-state voltage (Vdrm) of 1kV. It features a gate trigger current maximum of 50mA and an average on-state current of 41A. The device is housed in a TO-218AC package, which is designed for ease of heat sinking and provides high isolation voltage. This thyristor is RoHS compliant and is suitable for applications such as phase control in heating systems, motor speed controls, and various industrial power tools. The device can handle peak non-repetitive surge currents up to 950A and has a storage temperature range of -40 to 150°C, with an operating junction temperature range of -40 to 125°C.

Datasheet Summary
Powered by GS/AI

The SCR Thyristor, part number 33AC0969, is rated for a maximum RMS on-state current of 65A and a peak repetitive off-state voltage (Vdrm) of 1kV. It features a gate trigger current maximum of 50mA and an average on-state current of 41A. The device is housed in a TO-218AC package, which is designed for ease of heat sinking and provides high isolation voltage. This thyristor is RoHS compliant and is suitable for applications such as phase control in heating systems, motor speed controls, and various industrial power tools. The device can handle peak non-repetitive surge currents up to 950A and has a storage temperature range of -40 to 150°C, with an operating junction temperature range of -40 to 125°C.

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SK065KTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SK065KTP
Low Power SCR up to 1200V SK065KTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Supplier's Site Datasheet
SCRs - F5458-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 65A Standard Recovery Through Hole TO-218 Isolated Tab

SCR 1kV 65A Standard Recovery Through Hole TO-218 Isolated Tab

Buy Now Datasheet
SCRs - Single - SK065KTP - 1096567-SK065KTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - SK065KTP
1096567-SK065KTP
SCRs - Single - SK065KTP 1096567-SK065KTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1096567-SK065KTP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Voltage - Off State: 1000V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 50mA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 41A Current - On State (It (RMS)) (Max): 65A Current - Off State (Max): 30μA Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-218 Isolated Tab Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1096567-SK065KTP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Voltage - Off State: 1000V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 50mA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 41A
Current - On State (It (RMS)) (Max): 65A
Current - Off State (Max): 30μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-218 Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 1000V 65A Iso

SCRs SCR 1000V 65A Iso

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK065KTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK065KTP
Discrete Semiconductor Products - Thyristors - SCRs SK065KTP
SCR 1KV 65A TO218

SCR 1KV 65A TO218

Supplier's Site
Scr Thyristor, 65A, 1Kv, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0969 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 65A, 1Kv, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0969
Scr Thyristor, 65A, 1Kv, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0969
SCR THYRISTOR, 65A, 1KV, TO-218AC; Peak Repetitive Off-State Voltage, Vdrm:1kV; Gate Trigger Current Max, Igt:50mA; Current It av:41A; On State RMS Current IT(rms):65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

SCR THYRISTOR, 65A, 1KV, TO-218AC; Peak Repetitive Off-State Voltage, Vdrm:1kV; Gate Trigger Current Max, Igt:50mA; Current It av:41A; On State RMS Current IT(rms):65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SK065KTP F5458-ND 1096567-SK065KTP SK065KTP SK065KTP 33AC0969
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - SK065KTP SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 65A, 1Kv, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
Standards and Certifications RoHS RoHS
VDRM 1000 volts 1000 volts 1000 volts 1000 volts
IGT 50 mA
VGT 2 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data