Littelfuse, Inc. Low Power SCR up to 1200V S8055MTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S8055MTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S8055MTP
Low Power SCR up to 1200V S8055MTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Supplier's Site Datasheet
SCRs - S8055MTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 55A Standard Recovery Through Hole TO-218 Non-Isolated Tab

SCR 800V 55A Standard Recovery Through Hole TO-218 Non-Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 972263-S8055MTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
972263-S8055MTP
Discrete Semiconductor Products - Thyristors - SCRs 972263-S8055MTP
Win Source Part Number: 972263-S8055MTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 250 Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 35 A Current - On State (It (RMS)) (Max): 55 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218-3, TO-218AC Supplier Device Package: TO-218 Non-Isolated Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -1024-S8055MTP

Win Source Part Number: 972263-S8055MTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 250
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 35 A
Current - On State (It (RMS)) (Max): 55 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218-3, TO-218AC
Supplier Device Package: TO-218 Non-Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -1024-S8055MTP

Buy Now Datasheet
Thyristor, 55A, 800V, To-218, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 56P4408 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 55A, 800V, To-218, Full Reel; Peak Repetitive Off State Voltage Littelfuse
56P4408
Thyristor, 55A, 800V, To-218, Full Reel; Peak Repetitive Off State Voltage Littelfuse 56P4408
THYRISTOR, 55A, 800V, TO-218, FULL REEL; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

THYRISTOR, 55A, 800V, TO-218, FULL REEL; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S8055MTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8055MTP
Discrete Semiconductor Products - Thyristors - SCRs S8055MTP
SCR 800V 55A TO218

SCR 800V 55A TO218

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 800V 55A

SCRs SCR 800V 55A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S8055MTP S8055MTP-ND 972263-S8055MTP 56P4408 S8055MTP S8055MTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 55A, 800V, To-218, Full Reel; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 800 volts 800 volts 800 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data