Manufacturer: Littelfuse Inc.
Win Source Part Number: 793674-S6012VTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-251-3 Short Leads, IPak, TO-251AA
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Family Name: S6012V
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 20mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 7.6A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): FS1210MI 00TU; TN1215-600H; ; S6012V;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
SCR 600V 12A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR THYRISTOR, 600V; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:20mA; Average On State Current:7.6A; On State RMS Current:12A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:100A; Holding Current Max:40mA RoHS Compliant: Yes
SCR 600V 12A TO251
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 793674-S6012VTP | S6012VTP-ND | 71J2416 | S6012VTP | S6012VTP |
| Product Name | SCRs - Single - S6012VTP | SCRs | Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-251-3 Short Leads, IPak, TO-251AA | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | ||
| VDRM | 600 volts | 600 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |