Littelfuse, Inc. Low Power SCR up to 1200V SJ6006DRP

Description
This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6006DRP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6006DRP
Low Power SCR up to 1200V SJ6006DRP
This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant

This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278781-SJ6006DRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278781-SJ6006DRP
Discrete Semiconductor Products - Thyristors - SCRs 1278781-SJ6006DRP
Win Source Part Number: 1278781-SJ6006DRP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SJ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.84 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F10276DKR,-SJ6006DRP ,F10276CT,F10276TR Base Product Number: SJ6006

Win Source Part Number: 1278781-SJ6006DRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SJ
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.84 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F10276DKR,-SJ6006DRP,F10276CT,F10276TR
Base Product Number: SJ6006

Buy Now Datasheet
SCRs - F10276TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10276DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10276CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6006DRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6006DRP
Discrete Semiconductor Products - Thyristors - SCRs SJ6006DRP
SCR 600V 6A TO252

SCR 600V 6A TO252

Supplier's Site
Sheung Wan, Hong Kong
SCRs 600V 6A 015mA TO252 High Temp 150c SCRs

SCRs 600V 6A 015mA TO252 High Temp 150c SCRs

Buy Now Datasheet
Scr Thyristor, 6A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 44AC2856 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 6A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
44AC2856
Scr Thyristor, 6A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 44AC2856
SCR THYRISTOR, 6A, 600V, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:3.84A; On State RMS Current IT(rms):6A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 6A, 600V, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:3.84A; On State RMS Current IT(rms):6A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SJ6006DRP 1278781-SJ6006DRP F10276TR-ND SJ6006DRP SJ6006DRP 44AC2856
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 6A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 15 mA
VGT 1.5 volts
VTM 1.6 volts
dv/dt 120 V/us
Unlock Full Specs
to access all available technical data