Littelfuse, Inc. SCRs S8X8TS1RP

Description
SCR 800V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet
Description
SCR 800V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S8X8TS1RPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 800mA Sensitive Gate Surface Mount SOT-223

SCR 800V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - Single - S8X8TS1RP - 893278-S8X8TS1RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8X8TS1RP
893278-S8X8TS1RP
SCRs - Single - S8X8TS1RP 893278-S8X8TS1RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 893278-S8X8TS1RP Operating Temperature Range: -40°C ~ 125°C Features: SCR 800 V 800 mA Sensitive Gate Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.30.0080 Other Part Number: S8X8TS1RPDKR, S8X8TS1RPCT, -S8X8TS1RP, S8X8TS1RPTR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 893278-S8X8TS1RP
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 800 V 800 mA Sensitive Gate Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.30.0080
Other Part Number: S8X8TS1RPDKR, S8X8TS1RPCT, -S8X8TS1RP, S8X8TS1RPTR

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 800V .8A 5 uA

SCRs Sen SCR 800V .8A 5 uA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8X8TS1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8X8TS1RP
Discrete Semiconductor Products - Thyristors - SCRs S8X8TS1RP
SCR 800V 800MA SOT223

SCR 800V 800MA SOT223

Supplier's Site
Scr Thyristor, 510Ma, 800V, Sot-223; Peak Repetitive Off State Voltage Littelfuse - 08N1972 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 800V, Sot-223; Peak Repetitive Off State Voltage Littelfuse
08N1972
Scr Thyristor, 510Ma, 800V, Sot-223; Peak Repetitive Off State Voltage Littelfuse 08N1972
SCR THYRISTOR, 510mA, 800V, SOT-223; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:5µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:SOT-223; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 800V, SOT-223; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:5µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:SOT-223; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S8X8TS1RPTR-ND 893278-S8X8TS1RP S8X8TS1RP S8X8TS1RP 08N1972
Product Name SCRs SCRs - Single - S8X8TS1RP SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 510Ma, 800V, Sot-223; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type TO-261-4, TO-261AA SOT-223 TO-261-4, TO-261AA SOT223; SOT-223
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 18857564 - Radwell International
Specs
Thyristor Type SCR
View Details
3 suppliers
Thyristors - 5052949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semitop3
Pin Count 13
View Details
Thyristors - 349384 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 150 C (302 F)
View Details