Littelfuse, Inc. SCRs SK055NRP

Description
SCR 1kV 55A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
SCR 1kV 55A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - F11310DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 55A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 1kV 55A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - F11310CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 55A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 1kV 55A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - F11310TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 55A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 1kV 55A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278950-SK055NRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278950-SK055NRP
Discrete Semiconductor Products - Thyristors - SCRs 1278950-SK055NRP
Win Source Part Number: 1278950-SK055NRP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 35 A Current - On State (It (RMS)) (Max): 55 A Current - Off State (Max): 30 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: SK055NRP,-SK055NRP,S K055N RP,F11310CT,F11310TR ,F11310DKR

Win Source Part Number: 1278950-SK055NRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 35 A
Current - On State (It (RMS)) (Max): 55 A
Current - Off State (Max): 30 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: SK055NRP,-SK055NRP,SK055N RP,F11310CT,F11310TR,F11310DKR

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK055NRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK055NRP
Discrete Semiconductor Products - Thyristors - SCRs SK055NRP
SCR 1KV 55A TO263

SCR 1KV 55A TO263

Supplier's Site
Sheung Wan, Hong Kong
SCRs 55A 1000V

SCRs 55A 1000V

Buy Now Datasheet
Scr Thyristor, 35A, 1Kv, To-263Aa; Peak Repetitive Off State Voltage Littelfuse - 56J8772 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 35A, 1Kv, To-263Aa; Peak Repetitive Off State Voltage Littelfuse
56J8772
Scr Thyristor, 35A, 1Kv, To-263Aa; Peak Repetitive Off State Voltage Littelfuse 56J8772
SCR THYRISTOR, 35A, 1KV, TO-263AA; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 35A, 1KV, TO-263AA; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number F11310DKR-ND 1278950-SK055NRP SK055NRP SK055NRP 56J8772
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 35A, 1Kv, To-263Aa; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B652SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details