Manufacturer: Littelfuse Inc.
Win Source Part Number: 794442-SK010DRP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 1000V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Family Name: SK010D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 6.4A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): SK010D; SK010DTP ;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
SCR 1kV 10A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR THYRISTOR, 6.4A, 1KV, TO-252AA; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:15mA; Average On State Current:6.4A; On State RMS Current:10A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A RoHS Compliant: Yes
SCR 1KV 10A TO252
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 794442-SK010DRP | SK010DRP-ND | 12J2990 | SK010DRP | SK010DRP |
| Product Name | SCRs - Single - SK010DRP | SCRs | Scr Thyristor, 6.4A, 1Kv, To-252Aa; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |||
| VDRM | 1000 volts | 1000 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |