Littelfuse, Inc. SCRs S8040NTP

Description
SCR 800V 40A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
SCR 800V 40A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S8040NTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 40A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 800V 40A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278822-S8040NTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278822-S8040NTP
Discrete Semiconductor Products - Thyristors - SCRs 1278822-S8040NTP
Win Source Part Number: 1278822-S8040NTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 40 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8040NTP

Win Source Part Number: 1278822-S8040NTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 25 A
Current - On State (It (RMS)) (Max): 40 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S8040NTP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 40A 800V

SCRs 40A 800V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8040NTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8040NTP
Discrete Semiconductor Products - Thyristors - SCRs S8040NTP
SCR 800V 40A TO263

SCR 800V 40A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S8040NTP-ND 1278822-S8040NTP S8040NTP S8040NTP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1601N35TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 3600 volts
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details