Win Source Part Number: 1278778-SJ6025R2TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SJ
Package: Tube
Standard Package: 1
Current - Hold (Ih) (Max): 35 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 10 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 16 A
Current - On State (It (RMS)) (Max): 25 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SJ6025R2TP,F11348
Base Product Number: SJ6025
SCR 600V 25A Standard Recovery Through Hole TO-220AB
SCR 600V 25A TO220AB
THYRISTOR, 600V, 25A, TO-220AB ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1278778-SJ6025R2TP | F11348-ND | SJ6025R2TP | SJ6025R2TP | 54AH3785 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 600V, 25A, To-220Ab Rohs Compliant Littelfuse |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | Tube | TO-220; TO-220-3 | TO-220-3 | ||
| VDRM | 600 volts | 600 volts |