Littelfuse, Inc. SCRs SK010DTP

Description
SCR 1kV 10A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 1kV 10A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - SK010DTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 10A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 1kV 10A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 10A 1000V

SCRs 10A 1000V

Buy Now Datasheet
Scr Thyristor, 6.4A, 1Kv, To-252; Peak Repetitive Off State Voltage Littelfuse - 71J1910 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 6.4A, 1Kv, To-252; Peak Repetitive Off State Voltage Littelfuse
71J1910
Scr Thyristor, 6.4A, 1Kv, To-252; Peak Repetitive Off State Voltage Littelfuse 71J1910
SCR THYRISTOR, 6.4A, 1KV, TO-252; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:15mA; Average On State Current:6.4A; On State RMS Current:10A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 6.4A, 1KV, TO-252; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:15mA; Average On State Current:6.4A; On State RMS Current:10A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - SK010DTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK010DTP
Discrete Semiconductor Products - Thyristors - SCRs SK010DTP
SCR 1KV 10A TO252

SCR 1KV 10A TO252

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number SK010DTP-ND SK010DTP 71J1910 SK010DTP
Product Name SCRs SCRs Scr Thyristor, 6.4A, 1Kv, To-252; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T345N18EOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Nonstandard
View Details