Littelfuse, Inc. Low Power SCR up to 1200V SK020LTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SK020LTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SK020LTP
Low Power SCR up to 1200V SK020LTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Supplier's Site Datasheet
SCRs - F9734-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 20A Standard Recovery Through Hole ITO-220AB

SCR 1kV 20A Standard Recovery Through Hole ITO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278752-SK020LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278752-SK020LTP
Discrete Semiconductor Products - Thyristors - SCRs 1278752-SK020LTP
Win Source Part Number: 1278752-SK020LTP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Teccor® Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 12.8 A Current - On State (It (RMS)) (Max): 20 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 255A, 300A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F9734,-1024-SK020LTP

Win Source Part Number: 1278752-SK020LTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Teccor®
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 12.8 A
Current - On State (It (RMS)) (Max): 20 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 255A, 300A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F9734,-1024-SK020LTP

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SK020LTP
Discrete Semiconductor Products - Thyristors - SCRs SK020LTP
SCR 1KV 20A ITO220AB

SCR 1KV 20A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1000V 20A

SCRs 1000V 20A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SK020LTP F9734-ND 1278752-SK020LTP SK020LTP SK020LTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 1000 volts 1000 volts 1000 volts
IGT 30 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data