Littelfuse, Inc. SCRs - Single - SK008DRP SK008DRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 110816-SK008DRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 1000V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5.1A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 20μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 110816-SK008DRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 1000V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5.1A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 20μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - SK008DRP - 110816-SK008DRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - SK008DRP
110816-SK008DRP
SCRs - Single - SK008DRP 110816-SK008DRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 110816-SK008DRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 1000V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5.1A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 20μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 110816-SK008DRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 1000V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5.1A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 20μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - SK008DRP-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 8A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 1kV 8A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 8A 1000V

SCRs 8A 1000V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK008DRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK008DRP
Discrete Semiconductor Products - Thyristors - SCRs SK008DRP
SCR 1KV 8A TO252

SCR 1KV 8A TO252

Supplier's Site
Scr Thyristor, 5.1A, 1Kv, To-252Aa; Peak Repetitive Off State Voltage Littelfuse - 12J2986 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 5.1A, 1Kv, To-252Aa; Peak Repetitive Off State Voltage Littelfuse
12J2986
Scr Thyristor, 5.1A, 1Kv, To-252Aa; Peak Repetitive Off State Voltage Littelfuse 12J2986
SCR THYRISTOR, 5.1A, 1KV, TO-252AA; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:15mA; Average On State Current:5.1A; On State RMS Current:8A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A RoHS Compliant: Yes

SCR THYRISTOR, 5.1A, 1KV, TO-252AA; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:15mA; Average On State Current:5.1A; On State RMS Current:8A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 110816-SK008DRP SK008DRP-ND SK008DRP SK008DRP 12J2986
Product Name SCRs - Single - SK008DRP SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 5.1A, 1Kv, To-252Aa; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type TO-252, (D-Pak) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
VDRM 1000 volts 1000 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B683-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - Modules - IRKT26-06 - 724088-IRKT26-06 - Win Source Electronics
Specs
Thyristor Type SCR
View Details