Littelfuse, Inc. Low Power SCR up to 1200V SRUK208DRP

Description
SRUK208x series SCR is specifically designed for high voltage capacitor discharge application High forward blocking voltage of 1200V High di/dt of 350 A/μs High pulse current handling capability Reverse direction not design to function
Request a Quote Datasheet
Description
SRUK208x series SCR is specifically designed for high voltage capacitor discharge application High forward blocking voltage of 1200V High di/dt of 350 A/μs High pulse current handling capability Reverse direction not design to function
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SRUK208DRP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SRUK208DRP
Low Power SCR up to 1200V SRUK208DRP
SRUK208x series SCR is specifically designed for high voltage capacitor discharge application High forward blocking voltage of 1200V High di/dt of 350 A/μs High pulse current handling capability Reverse direction not design to function

SRUK208x series SCR is specifically designed for high voltage capacitor discharge application High forward blocking voltage of 1200V High di/dt of 350 A/μs High pulse current handling capability Reverse direction not design to function

Supplier's Site Datasheet
SCRs - 18-SRUK208DRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 8A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 1.2kV 8A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - 18-SRUK208DRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 8A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 1.2kV 8A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - 18-SRUK208DRPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 8A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 1.2kV 8A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278757-SRUK208DRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278757-SRUK208DRP
Discrete Semiconductor Products - Thyristors - SCRs 1278757-SRUK208DRP
Win Source Part Number: 1278757-SRUK208DRP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Teccor® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: 18-SRUK208DRPDKR,18- SRUK208DRPCT,SRUK208 DRP,-SRUK208DRP,18-S RUK208DRPTR

Win Source Part Number: 1278757-SRUK208DRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Teccor®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: 18-SRUK208DRPDKR,18-SRUK208DRPCT,SRUK208DRP,-SRUK208DRP,18-SRUK208DRPTR

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR UNI 1200V 8A

SCRs SCR UNI 1200V 8A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SRUK208DRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SRUK208DRP
Discrete Semiconductor Products - Thyristors - SCRs SRUK208DRP
SCR 1.2KV 8A TO252

SCR 1.2KV 8A TO252

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SRUK208DRP 18-SRUK208DRPCT-ND 1278757-SRUK208DRP SRUK208DRP SRUK208DRP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 1200 volts 1200 volts 1200 volts
IGT 15 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data