Littelfuse, Inc. SCRs S8X8ES1RP

Description
SCR 800V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet
Description
SCR 800V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S8X8ES1RPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 800mA Sensitive Gate Through Hole TO-92

SCR 800V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278911-S8X8ES1RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278911-S8X8ES1RP
Discrete Semiconductor Products - Thyristors - SCRs 1278911-S8X8ES1RP
Win Source Part Number: 1278911-S8X8ES1RP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 2,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 5 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 3 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S8X8ES1RPCT,S8X8ES1R PTR,-S8X8ES1RP

Win Source Part Number: 1278911-S8X8ES1RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 2,000
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 5 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 510 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 3 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S8X8ES1RPCT,S8X8ES1RPTR,-S8X8ES1RP

Buy Now Datasheet
Scr Thyristor, 510Ma, 800V, To-92, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 08N1969 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 800V, To-92, Full Reel; Peak Repetitive Off State Voltage Littelfuse
08N1969
Scr Thyristor, 510Ma, 800V, To-92, Full Reel; Peak Repetitive Off State Voltage Littelfuse 08N1969
SCR THYRISTOR, 510mA, 800V, TO-92, FULL REEL; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:5µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 800V, TO-92, FULL REEL; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:5µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 800V .8A 5 uA

SCRs Sen SCR 800V .8A 5 uA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8X8ES1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8X8ES1RP
Discrete Semiconductor Products - Thyristors - SCRs S8X8ES1RP
SCR 800V 800MA TO92

SCR 800V 800MA TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S8X8ES1RPTR-ND 1278911-S8X8ES1RP 08N1969 S8X8ES1RP S8X8ES1RP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 510Ma, 800V, To-92, Full Reel; Peak Repetitive Off State Voltage Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Tape & Reel (TR) TO-92; TO-92 TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - L513 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T360N22TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 2600 volts
View Details