This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 800V 6A Standard Recovery Through Hole TO-220 Isolated Tab
Win Source Part Number: 1279002-S8006L
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.8 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: TO-220 Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F7174,S8006L,-S8006L
SCR THYRISTOR, 6A, 800V, TO-220; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
SCR 800V 6A TO220
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S8006L | F7174-ND | 1279002-S8006L | 12J3381 | S8006L | S8006L |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8006L | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 6A, 800V, To-220; Peak Repetitive Off State Voltage Littelfuse | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | RoHS | ||||
| VGT | 1.5 volts | |||||
| VTM | 1.6 volts | |||||
| IT(RMS) | 6 amps | 6 amps | ||||
| Thyristor Type | SCR | SCR | SCR | SCR |