Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A
SCR 800mV 12A Sensitive Gate Through Hole TO-220AB
SCR 800V 12A TO220AB
SCR THYRISTOR, 12A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:20mA; Current It av:7.6A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S8012RTP | F9727-ND | S8012RTP | S8012RTP | 05AC9544 |
| Product Name | Low Power SCR up to 1200V | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 12A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse |
| VDRM | 800 volts | 800 volts | 800 volts | ||
| IGT | 20 mA | ||||
| VGT | 1.5 volts | ||||
| VTM | 1.6 volts | ||||
| IT(RMS) | 12 amps | 12 amps | 12 amps |