Littelfuse, Inc. SCRs SK012DRP

Description
SCR 1kV 12A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 1kV 12A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - SK012DRP-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 1kV 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 12A 1000V

SCRs 12A 1000V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK012DRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK012DRP
Discrete Semiconductor Products - Thyristors - SCRs SK012DRP
SCR 1KV 12A TO252

SCR 1KV 12A TO252

Supplier's Site
Scr Thyristor, 7.6A, 1Kv, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 12J2994 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 7.6A, 1Kv, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse
12J2994
Scr Thyristor, 7.6A, 1Kv, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse 12J2994
SCR THYRISTOR, 7.6A, 1KV, TO-252AA, FULL REEL; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:20mA; Average On State Current:7.6A; On State RMS Current:12A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 7.6A, 1KV, TO-252AA, FULL REEL; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:20mA; Average On State Current:7.6A; On State RMS Current:12A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number SK012DRP-ND SK012DRP SK012DRP 12J2994
Product Name SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 7.6A, 1Kv, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010072V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details