Littelfuse, Inc. SCRs S6X8ES2AP

Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6X8ES2AP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92

SCR 600V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278953-S6X8ES2AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278953-S6X8ES2AP
Discrete Semiconductor Products - Thyristors - SCRs 1278953-S6X8ES2AP
Win Source Part Number: 1278953-S6X8ES2AP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Box (TB) Standard Package: 2,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 50 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 3 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6X8ES2AP

Win Source Part Number: 1278953-S6X8ES2AP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Box (TB)
Standard Package: 2,000
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 50 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 510 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 3 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6X8ES2AP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 600V .8A 50uA

SCRs Sen SCR 600V .8A 50uA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6X8ES2AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6X8ES2AP
Discrete Semiconductor Products - Thyristors - SCRs S6X8ES2AP
SCR 600V 800MA TO92

SCR 600V 800MA TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S6X8ES2AP-ND 1278953-S6X8ES2AP S6X8ES2AP S6X8ES2AP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details