Littelfuse, Inc. SCRs S8055NRP

Description
SCR 800V 55A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
SCR 800V 55A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S8055NRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 55A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 800V 55A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - S8055NRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 55A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 800V 55A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - Single - S8055NRP - 932819-S8055NRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8055NRP
932819-S8055NRP
SCRs - Single - S8055NRP 932819-S8055NRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 932819-S8055NRP Operating Temperature Range: -40°C ~ 125°C Features: SCR 800 V 55 A Standard Recovery Surface Mount TO-263 (D2Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080 Other Part Number: S8055NRPTR, S8055N RP, -S8055NRP, S8055NRPCT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 932819-S8055NRP
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 800 V 55 A Standard Recovery Surface Mount TO-263 (D2Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: S8055NRPTR, S8055N RP, -S8055NRP, S8055NRPCT

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 55A 800V

SCRs 55A 800V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8055NRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8055NRP
Discrete Semiconductor Products - Thyristors - SCRs S8055NRP
SCR 800V 55A TO263

SCR 800V 55A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S8055NRPTR-ND 932819-S8055NRP S8055NRP S8055NRP
Product Name SCRs SCRs - Single - S8055NRP SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 201649532 - Radwell International
Specs
Thyristor Type SCR
View Details