Littelfuse, Inc. SCRs S6X8TSRP

Description
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6X8TSRPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - S6X8TSRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - S6X8TSRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - Single - S6X8TSRP - 063120-S6X8TSRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6X8TSRP
063120-S6X8TSRP
SCRs - Single - S6X8TSRP 063120-S6X8TSRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 063120-S6X8TSRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 3μA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 063120-S6X8TSRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 510mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 3μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 600V .8A 200uA

SCRs Sen SCR 600V .8A 200uA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6X8TSRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6X8TSRP
Discrete Semiconductor Products - Thyristors - SCRs S6X8TSRP
SCR 600V 800MA SOT223

SCR 600V 800MA SOT223

Supplier's Site
SCR 600V 800MA SOT223

SCR 600V 800MA SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6X8TSRPDKR-ND 063120-S6X8TSRP S6X8TSRP S6X8TSRP S6X8TSRP
Product Name SCRs SCRs - Single - S6X8TSRP SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SD1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details