Littelfuse, Inc. Low Power SCR up to 1200V S602ES

Description
New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface
Request a Quote Datasheet
Description
New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S602ES - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S602ES
Low Power SCR up to 1200V S602ES
New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface

New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface

Supplier's Site Datasheet
SCRs - S602ES-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.5A Sensitive Gate Through Hole TO-92

SCR 600V 1.5A Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1279055-S602ES - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1279055-S602ES
Discrete Semiconductor Products - Thyristors - SCRs 1279055-S602ES
Win Source Part Number: 1279055-S602ES Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 2,500 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 950 mA Current - On State (It (RMS)) (Max): 1.5 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S602ES

Win Source Part Number: 1279055-S602ES
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 2,500
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 950 mA
Current - On State (It (RMS)) (Max): 1.5 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S602ES

Buy Now Datasheet
SCR 600V 1.5A TO92

SCR 600V 1.5A TO92

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 1.5 Amp Sensitive SCR

SCRs 1.5 Amp Sensitive SCR

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S602ES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S602ES
Discrete Semiconductor Products - Thyristors - SCRs S602ES
SCR 600V 1.5A TO92

SCR 600V 1.5A TO92

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S602ES S602ES-ND 1279055-S602ES S602ES S602ES S602ES
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.7 volts
Unlock Full Specs
to access all available technical data