Littelfuse, Inc. Low Power SCR up to 1200V SJ6012VTP

Description
This SJxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/ rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA or 20mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle
Request a Quote Datasheet
Description
This SJxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/ rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA or 20mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6012VTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6012VTP
Low Power SCR up to 1200V SJ6012VTP
This SJxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/ rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA or 20mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle

This SJxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/ rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA or 20mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278773-SJ6012VTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278773-SJ6012VTP
Discrete Semiconductor Products - Thyristors - SCRs 1278773-SJ6012VTP
Win Source Part Number: 1278773-SJ6012VTP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SJ Package: Tube Standard Package: 750 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 20 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 7.6 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251AA Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SJ6012VTP,F10321 Base Product Number: SJ6012

Win Source Part Number: 1278773-SJ6012VTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SJ
Package: Tube
Standard Package: 750
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 20 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 7.6 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251AA
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SJ6012VTP,F10321
Base Product Number: SJ6012

Buy Now Datasheet
SCRs - F10321-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Through Hole TO-251AA

SCR 600V 12A Standard Recovery Through Hole TO-251AA

Buy Now Datasheet
Scr Thyristor, 12A, 600V, To-251Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 44AC2863 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 12A, 600V, To-251Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
44AC2863
Scr Thyristor, 12A, 600V, To-251Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 44AC2863
SCR THYRISTOR, 12A, 600V, TO-251AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:20mA; Current It av:7.6A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 12A, 600V, TO-251AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:20mA; Current It av:7.6A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs SCR 600V 12A TO251

SCRs SCR 600V 12A TO251

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6012VTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6012VTP
Discrete Semiconductor Products - Thyristors - SCRs SJ6012VTP
SCR 600V 12A TO251

SCR 600V 12A TO251

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SJ6012VTP 1278773-SJ6012VTP F10321-ND 44AC2863 SJ6012VTP SJ6012VTP
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 12A, 600V, To-251Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 20 mA
VGT 1.5 volts
VTM 1.6 volts
IT(RMS) 12 amps 12 amps 12 amps
Unlock Full Specs
to access all available technical data