Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs SK025NTP

Description
Win Source Part Number: 1278898-SK025NTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 35 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 16 A Current - On State (It (RMS)) (Max): 25 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SK025NTP
Request a Quote Datasheet
Description
Win Source Part Number: 1278898-SK025NTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 35 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 16 A Current - On State (It (RMS)) (Max): 25 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SK025NTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278898-SK025NTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278898-SK025NTP
Discrete Semiconductor Products - Thyristors - SCRs 1278898-SK025NTP
Win Source Part Number: 1278898-SK025NTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 35 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 16 A Current - On State (It (RMS)) (Max): 25 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SK025NTP

Win Source Part Number: 1278898-SK025NTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 16 A
Current - On State (It (RMS)) (Max): 25 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SK025NTP

Buy Now Datasheet
SCRs - SK025NTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 25A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 1kV 25A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Scr Thyristor, 1Kv; Peak Repetitive Off State Voltage Littelfuse - 71J1915 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1Kv; Peak Repetitive Off State Voltage Littelfuse
71J1915
Scr Thyristor, 1Kv; Peak Repetitive Off State Voltage Littelfuse 71J1915
SCR THYRISTOR, 1KV; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:35mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 1KV; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:35mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - SK025NTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK025NTP
Discrete Semiconductor Products - Thyristors - SCRs SK025NTP
SCR 1KV 25A TO263

SCR 1KV 25A TO263

Supplier's Site
Sheung Wan, Hong Kong
SCRs 25A 1000V

SCRs 25A 1000V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1278898-SK025NTP SK025NTP-ND 71J1915 SK025NTP SK025NTP
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 1Kv; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Package Type Tube D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AA TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 1000 volts 1000 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B512-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Module, 1.4Kv, 38Ka Rohs Compliant Infineon - 74AJ3030 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details