Littelfuse, Inc. SCRs S802CS1RP

Description
SCR 800V 1.25A Sensitive Gate Surface Mount Compak
Request a Quote Datasheet
Description
SCR 800V 1.25A Sensitive Gate Surface Mount Compak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 18-S802CS1RPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 1.25A Sensitive Gate Surface Mount Compak

SCR 800V 1.25A Sensitive Gate Surface Mount Compak

Buy Now Datasheet
SCRs - 18-S802CS1RPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 1.25A Sensitive Gate Surface Mount Compak

SCR 800V 1.25A Sensitive Gate Surface Mount Compak

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S802CS1RP
Discrete Semiconductor Products - Thyristors - SCRs S802CS1RP
SCR 800V 1.25A DO214

SCR 800V 1.25A DO214

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 800V, 1.25A 50 A DO214 3L

SCRs Sen SCR 800V, 1.25A 50 A DO214 3L

Buy Now
Thyristor, 1.25A, 800V, Compack-3 Rohs Compliant Littelfuse - 38AK7290 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.25A, 800V, Compack-3 Rohs Compliant Littelfuse
38AK7290
Thyristor, 1.25A, 800V, Compack-3 Rohs Compliant Littelfuse 38AK7290
THYRISTOR, 1.25A, 800V, COMPACK-3 ROHS COMPLIANT: YES

THYRISTOR, 1.25A, 800V, COMPACK-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 18-S802CS1RPTR-ND S802CS1RP S802CS1RP 38AK7290
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor, 1.25A, 800V, Compack-3 Rohs Compliant Littelfuse
Thyristor Type SCR SCR SCR
Package Type DO-214AA, SMB (3 Leads), Compak DO-214AA, SMB (3 Leads), Compak
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details