Littelfuse, Inc. Low Power SCR up to 1200V SJ6008V1TP

Description
This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6008V1TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6008V1TP
Low Power SCR up to 1200V SJ6008V1TP
This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278768-SJ6008V1TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278768-SJ6008V1TP
Discrete Semiconductor Products - Thyristors - SCRs 1278768-SJ6008V1TP
Win Source Part Number: 1278768-SJ6008V1TP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SJ Package: Tube Standard Package: 750 Current - Hold (Ih) (Max): 20 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 6 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251AA Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SJ6008V1TP,F10324 Base Product Number: SJ6008

Win Source Part Number: 1278768-SJ6008V1TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SJ
Package: Tube
Standard Package: 750
Current - Hold (Ih) (Max): 20 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 6 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251AA
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SJ6008V1TP,F10324
Base Product Number: SJ6008

Buy Now Datasheet
SCRs - F10324-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Through Hole TO-251AA

SCR 600V 8A Sensitive Gate Through Hole TO-251AA

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 8A HIGH TEMP

SCRs 8A HIGH TEMP

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6008V1TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6008V1TP
Discrete Semiconductor Products - Thyristors - SCRs SJ6008V1TP
SCR 600V 8A TO251

SCR 600V 8A TO251

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SJ6008V1TP 1278768-SJ6008V1TP F10324-ND SJ6008V1TP SJ6008V1TP
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts 600 volts
IGT 6 mA
VGT 1.5 volts
VTM 1.6 volts
dv/dt 50 V/us
Unlock Full Specs
to access all available technical data