Littelfuse, Inc. Low Power SCR up to 1200V SJ6006VTP

Description
This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6006VTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6006VTP
Low Power SCR up to 1200V SJ6006VTP
This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant

This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F10320-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Sensitive Gate Through Hole TO-251AA

SCR 600V 6A Sensitive Gate Through Hole TO-251AA

Buy Now Datasheet
Scr Thyristor, 6A, 600V, To-251Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 44AC2859 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 6A, 600V, To-251Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
44AC2859
Scr Thyristor, 6A, 600V, To-251Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 44AC2859
SCR THYRISTOR, 6A, 600V, TO-251AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:3.84A; On State RMS Current IT(rms):6A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 6A, 600V, TO-251AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:3.84A; On State RMS Current IT(rms):6A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 600V 6A 15mA TO251 High Temp 150c SCRs

SCRs 600V 6A 15mA TO251 High Temp 150c SCRs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6006VTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6006VTP
Discrete Semiconductor Products - Thyristors - SCRs SJ6006VTP
SCR 600V 6A TO251

SCR 600V 6A TO251

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SJ6006VTP F10320-ND 44AC2859 SJ6006VTP SJ6006VTP
Product Name Low Power SCR up to 1200V SCRs Scr Thyristor, 6A, 600V, To-251Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts 600 volts
IGT 15 mA
VGT 1.5 volts
VTM 1.6 volts
dv/dt 120 V/us
Unlock Full Specs
to access all available technical data