Littelfuse, Inc. Low Power SCR up to 1200V SRR6012D1TP

Description
Excellent unidirectional switches for phase control and general switching applications such as heating, motor control controls, converters / rectifiers and capacitive discharge ignitions.Sensitive gate SCRs are easily triggered with micro Amps of current as furnished by sense coils, proximity switches, and microprocessors.Stan dard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. Voltage capability up to 600 V Surge capability up to 120 A RoHS compliant Glass-passivated junctions
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control and general switching applications such as heating, motor control controls, converters / rectifiers and capacitive discharge ignitions.Sensitive gate SCRs are easily triggered with micro Amps of current as furnished by sense coils, proximity switches, and microprocessors.Stan dard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. Voltage capability up to 600 V Surge capability up to 120 A RoHS compliant Glass-passivated junctions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SRR6012D1TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SRR6012D1TP
Low Power SCR up to 1200V SRR6012D1TP
Excellent unidirectional switches for phase control and general switching applications such as heating, motor control controls, converters / rectifiers and capacitive discharge ignitions.Sensitive gate SCRs are easily triggered with micro Amps of current as furnished by sense coils, proximity switches, and microprocessors.Stan dard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. Voltage capability up to 600 V Surge capability up to 120 A RoHS compliant Glass-passivated junctions

Excellent unidirectional switches for phase control and general switching applications such as heating, motor control controls, converters / rectifiers and capacitive discharge ignitions.Sensitive gate SCRs are easily triggered with micro Amps of current as furnished by sense coils, proximity switches, and microprocessors.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. Voltage capability up to 600 V Surge capability up to 120 A RoHS compliant Glass-passivated junctions

Supplier's Site Datasheet
SCRs - SRR6012D1TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SRR6012D1TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SRR6012D1TP
Discrete Semiconductor Products - Thyristors - SCRs SRR6012D1TP
SCR 600V 12A TO252

SCR 600V 12A TO252

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 600V 12A TO252

SCRs SCR 600V 12A TO252

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number SRR6012D1TP SRR6012D1TP-ND SRR6012D1TP SRR6012D1TP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 600 volts 600 volts
IGT 6 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data