SCR 600V 16A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 600V 16A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 600V 16A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 600V 16A TO263
THYRISTOR, 16A, 600V, TO-263-3 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | F11333DKR-ND | SJ6016N2RP | SJ6016N2RP | 38AK6932 |
| Product Name | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 16A, 600V, To-263-3 Rohs Compliant Littelfuse |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |