Littelfuse, Inc. SCRs S8016NARP

Description
SCR 800V 25A Standard Recovery Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
SCR 800V 25A Standard Recovery Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - F10155TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 25A Standard Recovery Surface Mount TO-263 (D²Pak)

SCR 800V 25A Standard Recovery Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278790-S8016NARP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278790-S8016NARP
Discrete Semiconductor Products - Thyristors - SCRs 1278790-S8016NARP
Win Source Part Number: 1278790-S8016NARP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Automotive, AEC-Q101, Teccor® Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 150 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 50 mA Voltage - On State (Vtm) (Max): 1.4 V Current - On State (It (AV)) (Max): 16 A Current - On State (It (RMS)) (Max): 25 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F10155DKR,-S8016NARP ,F10155CT,F10155TR,1 294-S8016NARP

Win Source Part Number: 1278790-S8016NARP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Automotive, AEC-Q101, Teccor®
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 150 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 50 mA
Voltage - On State (Vtm) (Max): 1.4 V
Current - On State (It (AV)) (Max): 16 A
Current - On State (It (RMS)) (Max): 25 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F10155DKR,-S8016NARP,F10155CT,F10155TR,1294-S8016NARP

Buy Now Datasheet
Scr Thyristor, 16A, 800V, To-263Ab; Peak Repetitive Off State Voltage Littelfuse - 31AC7620 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 800V, To-263Ab; Peak Repetitive Off State Voltage Littelfuse
31AC7620
Scr Thyristor, 16A, 800V, To-263Ab; Peak Repetitive Off State Voltage Littelfuse 31AC7620
SCR THYRISTOR, 16A, 800V, TO-263AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:30mA; Average On State Current:16A; On State RMS Current:16A; Thyristor Case Style:TO-263AB; No. of Pins:3Pins RoHS Compliant: Yes

SCR THYRISTOR, 16A, 800V, TO-263AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:30mA; Average On State Current:16A; On State RMS Current:16A; Thyristor Case Style:TO-263AB; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 800V 16A AEC-Q101

SCRs 800V 16A AEC-Q101

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8016NARP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8016NARP
Discrete Semiconductor Products - Thyristors - SCRs S8016NARP
SCR 800V 25A TO263

SCR 800V 25A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number F10155TR-ND 1278790-S8016NARP 31AC7620 S8016NARP S8016NARP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 16A, 800V, To-263Ab; Peak Repetitive Off State Voltage Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010062V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details