40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
SCR 600V 40A Standard Recovery Through Hole TO-220AB-R
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093790-S6040RTP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 60mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 40mA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 25A
Current - On State (It (RMS)) (Max): 40A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB-R
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
SCR 600V 40A TO220AB-R
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6040RTP | F7309-ND | 1093790-S6040RTP | S6040RTP | S6040RTP |
| Product Name | Low Power SCR up to 1200V | SCRs | SCRs - Single - S6040RTP | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Standards and Certifications | RoHS | ||||
| VDRM | 600 volts | 600 volts | 600 volts | ||
| IGT | 40 mA | ||||
| VGT | 1.5 volts | ||||
| VTM | 1.8 volts |