Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A
SCR 800V 12A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR 800V 12A TO251
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | S8012V | S8012V-ND | S8012V |
| Product Name | Low Power SCR up to 1200V | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | ||
| VDRM | 800 volts | 800 volts | |
| IGT | 20 mA | ||
| VGT | 1.5 volts | ||
| VTM | 1.6 volts |