Littelfuse, Inc. SCRs SJ4012LTP

Description
SCR 600V 12A Standard Recovery Through Hole ITO-220AB
Request a Quote Datasheet
Description
SCR 600V 12A Standard Recovery Through Hole ITO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 18-SJ4012LTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Through Hole ITO-220AB

SCR 600V 12A Standard Recovery Through Hole ITO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs High TJ 400V 12A SCR TO220L

SCRs High TJ 400V 12A SCR TO220L

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ4012LTP
Discrete Semiconductor Products - Thyristors - SCRs SJ4012LTP
HIGH TJ 400V 12A SCR TO220L

HIGH TJ 400V 12A SCR TO220L

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number 18-SJ4012LTP-ND SJ4012LTP SJ4012LTP
Product Name SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Scr Thyristor, 1.6Kv, 515A Rohs Compliant Infineon - 42AH1765 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details