Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093800-S6X8TS1RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 5μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 510mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 3μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223
SCR 600V 800MA SOT223
SCR THYRISTOR, 510mA, 600V, SOT-223; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:5µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:SOT-223; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1093800-S6X8TS1RP | S6X8TS1RPDKR-ND | S6X8TS1RP | S6X8TS1RP | S6X8TS1RP | 08N1965 |
| Product Name | SCRs - Single - S6X8TS1RP | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Scr Thyristor, 510Ma, 600V, Sot-223; Peak Repetitive Off State Voltage Littelfuse |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-261-4, TO-261AA | SOT223; SOT-223 | |
| VDRM | 600 volts | 600 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |