Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S8X8ES2RP

Description
Win Source Part Number: 985108-S8X8ES2RP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 2,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 50 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 3 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8X8ES2RP,S8X8ES2RP CT,S8X8ES2RPTR
Request a Quote Datasheet
Description
Win Source Part Number: 985108-S8X8ES2RP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 2,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 50 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 3 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8X8ES2RP,S8X8ES2RP CT,S8X8ES2RPTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 985108-S8X8ES2RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
985108-S8X8ES2RP
Discrete Semiconductor Products - Thyristors - SCRs 985108-S8X8ES2RP
Win Source Part Number: 985108-S8X8ES2RP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 2,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 50 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 3 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8X8ES2RP,S8X8ES2RP CT,S8X8ES2RPTR

Win Source Part Number: 985108-S8X8ES2RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 2,000
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 50 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 510 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 3 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S8X8ES2RP,S8X8ES2RPCT,S8X8ES2RPTR

Buy Now Datasheet
SCRs - S8X8ES2RPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 800mA Sensitive Gate Through Hole TO-92

SCR 800V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8X8ES2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8X8ES2RP
Discrete Semiconductor Products - Thyristors - SCRs S8X8ES2RP
SCR 800V 800MA TO92

SCR 800V 800MA TO92

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 800V .8A 50 uA

SCRs Sen SCR 800V .8A 50 uA

Buy Now Datasheet
Scr Thyristor, 510Ma, 800V, To-92; Peak Repetitive Off State Voltage Littelfuse - 08N1970 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 800V, To-92; Peak Repetitive Off State Voltage Littelfuse
08N1970
Scr Thyristor, 510Ma, 800V, To-92; Peak Repetitive Off State Voltage Littelfuse 08N1970
SCR THYRISTOR, 510mA, 800V, TO-92; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 800V, TO-92; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 985108-S8X8ES2RP S8X8ES2RPTR-ND S8X8ES2RP S8X8ES2RP 08N1970
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 510Ma, 800V, To-92; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type Tape & Reel (TR) TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92
VDRM 800 volts 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T560N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B513FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details