Littelfuse, Inc. Low Power SCR up to 1200V SK025LTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SK025LTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SK025LTP
Low Power SCR up to 1200V SK025LTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Supplier's Site Datasheet
SCRs - F7262-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 25A Standard Recovery Through Hole TO-220AB-L

SCR 1kV 25A Standard Recovery Through Hole TO-220AB-L

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1337830-SK025LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1337830-SK025LTP
Discrete Semiconductor Products - Thyristors - SCRs 1337830-SK025LTP
Win Source Part Number: 1337830-SK025LTP Category: Discrete Semiconductor Products - Thyristors - SCRs Package: Tube Standard Package: 50 Voltage - Off State: 1 kV Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab Supplier Device Package: TO-220AB-L Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 16 A Current - On State (It (RMS) ) (Max): 25 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 35 mA Current - Hold (Ih) (Max): 50 mA Voltage - On State (Vtm) (Max): 1.6 V

Win Source Part Number: 1337830-SK025LTP
Category: Discrete Semiconductor Products - Thyristors - SCRs
Package: Tube
Standard Package: 50
Voltage - Off State: 1 kV
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: TO-220AB-L
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Current - On State (It (AV) ) (Max): 16 A
Current - On State (It (RMS) ) (Max): 25 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 50 mA
Voltage - On State (Vtm) (Max): 1.6 V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK025LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK025LTP
Discrete Semiconductor Products - Thyristors - SCRs SK025LTP
SCR 1KV 25A TO220AB-L

SCR 1KV 25A TO220AB-L

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1000V 25A

SCRs 1000V 25A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SK025LTP F7262-ND 1337830-SK025LTP SK025LTP SK025LTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 1000 volts 1000 volts 1000 volts
IGT 35 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data