Littelfuse, Inc. Low Power SCR up to 1200V SK055MTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SK055MTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SK055MTP
Low Power SCR up to 1200V SK055MTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Supplier's Site Datasheet
SCRs - SK055MTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 55A Standard Recovery Through Hole TO-218 Non-Isolated Tab

SCR 1kV 55A Standard Recovery Through Hole TO-218 Non-Isolated Tab

Buy Now Datasheet
SCR 1KV 55A TO218

SCR 1KV 55A TO218

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs SCR 1000V 55A

SCRs SCR 1000V 55A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK055MTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK055MTP
Discrete Semiconductor Products - Thyristors - SCRs SK055MTP
SCR 1KV 55A TO218

SCR 1KV 55A TO218

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SK055MTP SK055MTP-ND SK055MTP SK055MTP SK055MTP
Product Name Low Power SCR up to 1200V SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 1000 volts 1000 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data