Littelfuse, Inc. Low Power SCR up to 1200V SJ6040RTP

Description
This SJxx40xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx40xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6040RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6040RTP
Low Power SCR up to 1200V SJ6040RTP
This SJxx40xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen free and RoHS compliant

This SJxx40xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F10113-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 40A Sensitive Gate Through Hole TO-220AB

SCR 600V 40A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6040RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6040RTP
Discrete Semiconductor Products - Thyristors - SCRs SJ6040RTP
SCR 600V 40A TO220AB

SCR 600V 40A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 600V 40A 40mA TO220 High Temp 150c SCRs

SCRs 600V 40A 40mA TO220 High Temp 150c SCRs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number SJ6040RTP F10113-ND SJ6040RTP SJ6040RTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 600 volts 600 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.7 volts
Unlock Full Specs
to access all available technical data