Littelfuse, Inc. SCRs S6016NRP

Description
SCR 600V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
SCR 600V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6016NRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 600V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - S6016NRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 600V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278936-S6016NRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278936-S6016NRP
Discrete Semiconductor Products - Thyristors - SCRs 1278936-S6016NRP
Win Source Part Number: 1278936-S6016NRP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S6016N RP,S6016NRPTR,-S6016 NRP,S6016NRPCT

Win Source Part Number: 1278936-S6016NRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S6016N RP,S6016NRPTR,-S6016NRP,S6016NRPCT

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 16A 600V

SCRs 16A 600V

Buy Now Datasheet
Scr Thyristor, 1A, 600V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 12J3363 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1A, 600V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse
12J3363
Scr Thyristor, 1A, 600V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse 12J3363
SCR THYRISTOR, 1A, 600V, TO-263AA, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:10A; On State RMS Current:16A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 1A, 600V, TO-263AA, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:10A; On State RMS Current:16A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S6016NRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6016NRP
Discrete Semiconductor Products - Thyristors - SCRs S6016NRP
SCR 600V 16A TO263

SCR 600V 16A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6016NRPCT-ND 1278936-S6016NRP S6016NRP 12J3363 S6016NRP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 1A, 600V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR),Cut Tape (CT) TO-263AA TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B511-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details