Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 895198-SK016R
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 1 kV 16 A Standard Recovery Through Hole TO-220 Non-Isolated Tab
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Non-Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: -SK016R, SK016R-ND, F6595
SCR 1kV 16A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR THYRISTOR, 16A, 1KV, TO-220AB; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:30mA; Average On State Current:10A; On State RMS Current:16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
SCR 1KV 16A TO220
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | SK016R | 895198-SK016R | F6595-ND | 12J2999 | SK016R |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - SK016R | SCRs - Single - SK016R | SCRs | Scr Thyristor, 16A, 1Kv, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | ||||
| VGT | 1.5 volts | ||||
| VTM | 1.6 volts | ||||
| IT(RMS) | 16 amps | 16 amps | |||
| Thyristor Type | SCR | SCR | SCR | SCR |