Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
SCR 800V 16A Standard Recovery Through Hole TO-220 Non-Isolated Tab
Manufacturer: Teccor Electronics
Win Source Part Number: 1245627-S8016R
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automotive
SCR 800V 16A TO220
SCR THYRISTOR, 16A, 800V, TO-220AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:30mA; Average On State Current:10A; On State RMS Current:16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S8016R | S8016R-ND | 1245627-S8016R | S8016R | 12J3396 | S8016R |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8016R | SCRs | SCRs - Single - S8016R | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 16A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | SCRs |
| Standards and Certifications | RoHS | RoHS | ||||
| VGT | 1.5 volts | |||||
| VTM | 1.6 volts | |||||
| IT(RMS) | 16 amps | 16 amps | ||||
| Thyristor Type | SCR | SCR | SCR | SCR |