Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - SK055R SK055R

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - SK055R - SK055R - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - SK055R
SK055R
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - SK055R SK055R
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Supplier's Site Datasheet
SCRs - F5313-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab

SCR 1kV 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
SCRs - Single - SK055R - 046905-SK055R - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - SK055R
046905-SK055R
SCRs - Single - SK055R 046905-SK055R
Manufacturer: Littelfuse Inc. Win Source Part Number: 046905-SK055R Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Voltage - Off State: 1000V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 40mA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 30μA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB-R Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 046905-SK055R
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 60mA
Voltage - Off State: 1000V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 40mA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 35A
Current - On State (It (RMS)) (Max): 55A
Current - Off State (Max): 30μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB-R
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Scr Thyristor, 55A, 1Kv, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 12J3009 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 55A, 1Kv, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
12J3009
Scr Thyristor, 55A, 1Kv, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 12J3009
SCR THYRISTOR, 55A, 1KV, TO-220AB; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 55A, 1KV, TO-220AB; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 55A 1000V

SCRs 55A 1000V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK055R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK055R
Discrete Semiconductor Products - Thyristors - SCRs SK055R
SCR 1KV 55A TO220

SCR 1KV 55A TO220

Supplier's Site
SCR, ISOLATED, 55A, 1000V, TO-220 - 70184630 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCR, ISOLATED, 55A, 1000V, TO-220
70184630
SCR, ISOLATED, 55A, 1000V, TO-220 70184630
The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged, reliable barrier against junction contamination.

The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged, reliable barrier against junction contamination.

Supplier's Site
SCR 1KV 55A TO220

SCR 1KV 55A TO220

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SK055R F5313-ND 046905-SK055R 12J3009 SK055R SK055R 70184630 SK055R
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - SK055R SCRs SCRs - Single - SK055R Scr Thyristor, 55A, 1Kv, To-220Ab; Peak Repetitive Off State Voltage Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs SCR, ISOLATED, 55A, 1000V, TO-220 SCRs
Standards and Certifications RoHS
VGT 1.5 volts
VTM 1.8 volts
IT(RMS) 55 amps 55 amps
Thyristor Type SCR SCR SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data