Littelfuse, Inc. Low Power SCR up to 1200V SJ6040N2RP

Description
This SJxx40xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx40xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6040N2RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6040N2RP
Low Power SCR up to 1200V SJ6040N2RP
This SJxx40xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen free and RoHS compliant

This SJxx40xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278755-SJ6040N2RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278755-SJ6040N2RP
Discrete Semiconductor Products - Thyristors - SCRs 1278755-SJ6040N2RP
Win Source Part Number: 1278755-SJ6040N2RP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Teccor® Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 40 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A SCR Type: Sensitive Gate Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F10117TR,F10117CT,-S J6040N2RP,F10117DKR Base Product Number: SJ6040

Win Source Part Number: 1278755-SJ6040N2RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Teccor®
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 25 A
Current - On State (It (RMS)) (Max): 40 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A
SCR Type: Sensitive Gate
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F10117TR,F10117CT,-SJ6040N2RP,F10117DKR
Base Product Number: SJ6040

Buy Now Datasheet
SCRs - F10117TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 40A Sensitive Gate Surface Mount TO-263 (D²Pak)

SCR 600V 40A Sensitive Gate Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
SCRs - F10117DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 40A Sensitive Gate Surface Mount TO-263 (D²Pak)

SCR 600V 40A Sensitive Gate Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
SCRs - F10117CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 40A Sensitive Gate Surface Mount TO-263 (D²Pak)

SCR 600V 40A Sensitive Gate Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6040N2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6040N2RP
Discrete Semiconductor Products - Thyristors - SCRs SJ6040N2RP
SCR 600V 40A TO263

SCR 600V 40A TO263

Supplier's Site
Sheung Wan, Hong Kong
SCRs 600V 40A 15mA TO263 High Temp 150c SCRs

SCRs 600V 40A 15mA TO263 High Temp 150c SCRs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SJ6040N2RP 1278755-SJ6040N2RP F10117TR-ND SJ6040N2RP SJ6040N2RP
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts
IGT 15 mA
VGT 1.5 volts
VTM 1.7 volts
Unlock Full Specs
to access all available technical data