Littelfuse, Inc. Low Power SCR up to 1200V S602ECS

Description
New 1.5 Amp sensitive gate SCR in TO-92 package with GAK pin out offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR’s junctions are glass-passivated to ensure long term reliability and parametric stability. Surge capability >15 Amps High dv/dt noise immunity Improved turn-off time (tq) TO-92 G-A-K pinout Sensitive gate for direct microprocessor interface RoHS compliant and Halogen-free
Request a Quote Datasheet
Description
New 1.5 Amp sensitive gate SCR in TO-92 package with GAK pin out offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR’s junctions are glass-passivated to ensure long term reliability and parametric stability. Surge capability >15 Amps High dv/dt noise immunity Improved turn-off time (tq) TO-92 G-A-K pinout Sensitive gate for direct microprocessor interface RoHS compliant and Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S602ECS - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S602ECS
Low Power SCR up to 1200V S602ECS
New 1.5 Amp sensitive gate SCR in TO-92 package with GAK pin out offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR’s junctions are glass-passivated to ensure long term reliability and parametric stability. Surge capability >15 Amps High dv/dt noise immunity Improved turn-off time (tq) TO-92 G-A-K pinout Sensitive gate for direct microprocessor interface RoHS compliant and Halogen-free

New 1.5 Amp sensitive gate SCR in TO-92 package with GAK pin out offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR’s junctions are glass-passivated to ensure long term reliability and parametric stability. Surge capability >15 Amps High dv/dt noise immunity Improved turn-off time (tq) TO-92 G-A-K pinout Sensitive gate for direct microprocessor interface RoHS compliant and Halogen-free

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278758-S602ECS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278758-S602ECS
Discrete Semiconductor Products - Thyristors - SCRs 1278758-S602ECS
Win Source Part Number: 1278758-S602ECS Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Teccor® Package: Bulk Standard Package: 2,500 Current - Hold (Ih) (Max): 3 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 100 µA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 950 mA Current - On State (It (RMS)) (Max): 1.5 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 14A, 16.8A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S602ECS

Win Source Part Number: 1278758-S602ECS
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Teccor®
Package: Bulk
Standard Package: 2,500
Current - Hold (Ih) (Max): 3 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 100 µA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 950 mA
Current - On State (It (RMS)) (Max): 1.5 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 14A, 16.8A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S602ECS

Buy Now Datasheet
SCRs - S602ECS-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.5A Sensitive Gate Through Hole TO-92

SCR 600V 1.5A Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S602ECS
Discrete Semiconductor Products - Thyristors - SCRs S602ECS
SCR 600V 1.5A TO92

SCR 600V 1.5A TO92

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 600V 1.5A 200hA TO92WB

SCRs Sen SCR 600V 1.5A 200hA TO92WB

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S602ECS 1278758-S602ECS S602ECS-ND S602ECS S602ECS
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 600 volts 600 volts 600 volts
IGT 0.1000 mA
VGT 0.8000 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data