Littelfuse, Inc. SCRs S6S3RP

Description
SCR 600V 800mA Sensitive Gate Surface Mount Compak
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Surface Mount Compak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6S3RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount Compak

SCR 600V 800mA Sensitive Gate Surface Mount Compak

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278920-S6S3RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278920-S6S3RP
Discrete Semiconductor Products - Thyristors - SCRs 1278920-S6S3RP
Win Source Part Number: 1278920-S6S3RP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 8 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 500 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 1 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A SCR Type: Sensitive Gate Package / Case: DO-214AA, SMB (3 Leads), Compak Supplier Device Package: Compak Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6S3RP

Win Source Part Number: 1278920-S6S3RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 8 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 500 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 510 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A
SCR Type: Sensitive Gate
Package / Case: DO-214AA, SMB (3 Leads), Compak
Supplier Device Package: Compak
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6S3RP

Buy Now Datasheet
Scr Thyristor, 510Ma, 600V, Do-214; Peak Repetitive Off State Voltage Littelfuse - 12J3315 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 600V, Do-214; Peak Repetitive Off State Voltage Littelfuse
12J3315
Scr Thyristor, 510Ma, 600V, Do-214; Peak Repetitive Off State Voltage Littelfuse 12J3315
SCR THYRISTOR, 510mA, 600V, DO-214; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:500µA; Average On State Current:510mA; On State RMS Current:800mA; No. of Pins:3Pins; Peak Non Repetitive Surge Current:16A RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 600V, DO-214; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:500µA; Average On State Current:510mA; On State RMS Current:800mA; No. of Pins:3Pins; Peak Non Repetitive Surge Current:16A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sensing

SCRs Sensing

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6S3RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6S3RP
Discrete Semiconductor Products - Thyristors - SCRs S6S3RP
SCR 600V 800MA COMPAK

SCR 600V 800MA COMPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6S3RP-ND 1278920-S6S3RP 12J3315 S6S3RP S6S3RP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 510Ma, 600V, Do-214; Peak Repetitive Off State Voltage Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type DO-214AA, SMB (3 Leads), Compak Tape & Reel (TR) DO-214AA, SMB (3 Leads), Compak
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor/SCR/Triac/Diac/Alternistor - 21987071 - Radwell International
Specs
Thyristor Type SCR
View Details
4 suppliers
Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details