Littelfuse, Inc. Low Power SCR up to 1200V S6065KTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6065KTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6065KTP
Low Power SCR up to 1200V S6065KTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Supplier's Site Datasheet
Thyristors - 7931920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7931920P
Thyristors 7931920P
Thyristor SCR 600V 65A TO-218AC Isolated

Thyristor SCR 600V 65A TO-218AC Isolated

Supplier's Site
Thyristors - 7931920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7931920
Thyristors 7931920
Thyristor SCR 600V 65A TO-218AC Isolated

Thyristor SCR 600V 65A TO-218AC Isolated

Supplier's Site
Thyristors - 1787029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1787029
Thyristors 1787029
Thyristor SCR 600V 65A TO-218AC Isolated

Thyristor SCR 600V 65A TO-218AC Isolated

Supplier's Site
SCRs - Single - S6065KTP - 1245551-S6065KTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6065KTP
1245551-S6065KTP
SCRs - Single - S6065KTP 1245551-S6065KTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1245551-S6065KTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-218-3 (Isolated), TO-218AC Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Manufacturer Homepage: www.littelfuse.com Manufacturer Package: TO-218 Isolated Tab Current - On State (It (RMS)) (Maximum): 65A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 80mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 41A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): S6065K; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1245551-S6065KTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-218-3 (Isolated), TO-218AC
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: TO-218 Isolated Tab
Current - On State (It (RMS)) (Maximum): 65A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 80mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 41A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): S6065K;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - S6065KTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 65A Standard Recovery Through Hole TO-218 Isolated Tab

SCR 600V 65A Standard Recovery Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 600V 65A TO218

SCRs SCR 600V 65A TO218

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6065KTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6065KTP
Discrete Semiconductor Products - Thyristors - SCRs S6065KTP
SCR 600V 65A TO218

SCR 600V 65A TO218

Supplier's Site
Thyristor, 600 V, 50 Ma, 41 A, 65 A, To-218Ac, 3 Rohs Compliant Littelfuse - 84R0601 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600 V, 50 Ma, 41 A, 65 A, To-218Ac, 3 Rohs Compliant Littelfuse
84R0601
Thyristor, 600 V, 50 Ma, 41 A, 65 A, To-218Ac, 3 Rohs Compliant Littelfuse 84R0601
Thyristor, 600 V, 50 mA, 41 A, 65 A, TO-218AC, 3 RoHS Compliant: Yes

Thyristor, 600 V, 50 mA, 41 A, 65 A, TO-218AC, 3 RoHS Compliant: Yes

Supplier's Site
Scr Thyristor, 65A, 600V, To-218Ac; Peak Repetitive Off State Voltage Littelfuse - 01P8064 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 65A, 600V, To-218Ac; Peak Repetitive Off State Voltage Littelfuse
01P8064
Scr Thyristor, 65A, 600V, To-218Ac; Peak Repetitive Off State Voltage Littelfuse 01P8064
SCR THYRISTOR, 65A, 600V, TO-218AC; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50mA; Average On State Current:41A; On State RMS Current:65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 65A, 600V, TO-218AC; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50mA; Average On State Current:41A; On State RMS Current:65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCR 600V 65A TO218

SCR 600V 65A TO218

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6065KTP 7931920P 7931920 1245551-S6065KTP S6065KTP-ND S6065KTP S6065KTP 84R0601 01P8064 S6065KTP
Product Name Low Power SCR up to 1200V Thyristors Thyristors SCRs - Single - S6065KTP SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 600 V, 50 Ma, 41 A, 65 A, To-218Ac, 3 Rohs Compliant Littelfuse Scr Thyristor, 65A, 600V, To-218Ac; Peak Repetitive Off State Voltage Littelfuse SCRs
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts
IGT 50 mA
VGT 2 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data